EN
  • EN
  • DE

PIC24F04KL100-I/ST

Part No PIC24F04KL100-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP  /  PIC series Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC24F04KL100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Names PIC24F04KL100IST
Standard Package 96
Win Source Part Number 1085124-PIC24F04KL100-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC24F04KL100-I/ST CAD Model

Description

The PIC24F04KL100-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-constrained and space-sensitive applications. This 16-bit MCU is part of the PIC24F family, which is well-known for its low power consumption, rich set of features, and compact design, making it an ideal choice for a wide range of industrial, automotive, and consumer electronic products.

Key Features

  • Core: 16-bit PIC24F CPU which can operate at a maximum frequency of 32 MHz.
  • Memory: Equipped with 4 KB of Flash memory and 512 Bytes of RAM, providing sufficient space for application code and data storage.
  • Timers: Multiple timers including a watchdog timer and a variety of 16-bit and 32-bit timers/counters.
  • Communication Interfaces: Integrated with several communication modules including UART, SPI, and I2C for versatile connectivity options.
  • Analog Features: On-chip analog features include a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, enabling the MCU to interface with analog sensors and devices.
  • Operating Voltage: Supports an operating voltage range of 1.8V to 3.6V, suitable for low-power applications.
  • Temperature Range: Capable of operating within an extended temperature range from -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Packaging: Available in a space-saving 14-pin TSSOP package.

Applications

The PIC24F04KL100-I/ST is versatile enough to be used in a multitude of applications, including:

  • Portable medical devices
  • Smart sensors
  • Automotive electronics
  • Industrial control systems
  • Battery management systems
  • IoT devices

With its robust feature set and Microchip's commitment to quality, the PIC24F04KL100-I/ST MCU is an excellent choice for designers looking to balance performance, power efficiency, and space constraints in their next embedded system project.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8167 $50.7006
44+ $2.3112 $101.6928
67+ $2.2389 $150.0063
93+ $2.1667 $201.5031
120+ $2.0945 $251.3400
160+ $1.8778 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess