EN
  • EN
  • DE

PIC24F16KL402-I/SS

Part No PIC24F16KL402-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC24F16KL402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889759-PIC24F16KL402-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F16KL402-I/SS CAD Model

Description

Microchip Technology's PIC24F16KL402-I/SS Microcontroller

The PIC24F16KL402-I/SS is a high-performance, low-power microcontroller from Microchip Technology's renowned PIC24F series. Designed to cater to a wide range of applications, this microcontroller combines efficient power consumption with robust processing capabilities, making it an ideal choice for embedded system designers who require both performance and energy efficiency.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture that allows it to perform at up to 16 MIPS (Million Instructions Per Second), providing a balance of speed and power efficiency.
  • Memory: With 16KB of Flash memory and 1KB of RAM, the PIC24F16KL402-I/SS offers ample space for program storage and data manipulation, suitable for complex algorithms and data-intensive tasks.
  • Input/Output: The microcontroller includes versatile I/O options with up to 21 I/O pins that can be configured for digital, analog, or specialized functions, providing flexibility for interfacing with various peripherals and sensors.
  • Analog Features: It comes equipped with a 10-bit, 9-channel Analog-to-Digital Converter (ADC) which allows for precise analog signal measurement, critical for sensor-based applications.
  • Timers and Communication: Multiple timers, including a 16-bit timer, and communication peripherals like I2C, SPI, and UART, support complex timing operations and seamless data exchange with other devices.
  • Power Management: The microcontroller's power management features include multiple power-saving modes, such as Idle and Sleep modes, which significantly reduce power consumption when the device is not in active use.

Package and Temperature Range

The PIC24F16KL402-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) which is both space-saving and allows for efficient PCB design. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

This microcontroller is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) devices. Its combination of power efficiency and processing capability makes it a versatile choice for designers looking to optimize their embedded systems.

Overall, the PIC24F16KL402-I/SS microcontroller from Microchip Technology is a powerful component that offers a balanced solution for developers aiming to create sophisticated, yet energy-conscious, electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess