EN
  • EN
  • DE

PIC24F16KM202T-I/ML

Part No PIC24F16KM202T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168997-PIC24F16KM202T-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 24F
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24F16KM202T-I/ML CAD Model

Description

Microchip Technology's PIC24F16KM202T-I/ML Microcontroller

The PIC24F16KM202T-I/ML is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F series, which is known for its robust architecture, versatile peripherals, and ease of use. The PIC24F16KM202T-I/ML is particularly suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

This microcontroller features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, leading to improved system response and faster data processing. It operates at a maximum frequency of 32 MHz and includes 16 KB of flash memory, providing ample space for application code and data storage. Additionally, the device comes with 2 KB of RAM, ensuring smooth operation even in complex applications.

The PIC24F16KM202T-I/ML is equipped with an array of integrated peripherals that enhance its functionality without the need for additional components. These include an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, multiple communication interfaces such as I²C, SPI, and UART, and timers/counters for precise event timing and pulse generation. The microcontroller also supports mTouch™ capacitive touch sensing for user interface applications.

One of the key advantages of this microcontroller is its power management capabilities. It supports multiple power-saving modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. The device operates over an extended temperature range, making it robust for use in harsh environments.

The PIC24F16KM202T-I/ML comes in a 28-pin QFN package, which is highly compact and suitable for space-constrained applications. It is also characterized by its extended operational temperature range (-40°C to +85°C), ensuring reliability and performance under extreme conditions. With its combination of performance, integrated features, and power efficiency, the PIC24F16KM202T-I/ML is an excellent choice for designers looking to create sophisticated yet power-conscious electronic products.

For development support, Microchip offers a comprehensive suite of tools, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, simplifying the programming and configuration process for engineers. This ensures a shorter development cycle and quicker time-to-market for products utilizing the PIC24F16KM202T-I/ML microcontroller.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4735 $58.1555
32+ $3.6706 $117.4592
49+ $3.5559 $174.2391
68+ $3.4412 $234.0016
87+ $3.3264 $289.3968
117+ $2.9824 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,442 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess