EN
  • EN
  • DE

PIC24FJ1024GA606-I/MR

Part No PIC24FJ1024GA606-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 64QFN / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 1MB (341.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC24FJ1024GA606
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1322088-PIC24FJ1024GA606-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GA606-I/MR CAD Model

Description

Microchip Technology's PIC24FJ1024GA606-I/MR Microcontroller

The PIC24FJ1024GA606-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems. This powerful MCU is part of the PIC24F series, known for their low power consumption and versatility in a wide range of applications. The PIC24FJ1024GA606-I/MR is an ideal choice for designers seeking a robust microcontroller with extensive features and sufficient memory to handle complex tasks.

This particular model boasts a 16-bit architecture that provides a perfect balance between power efficiency and processing capability. It features 1 MB of flash memory and 32 KB of RAM, allowing for ample space to store and run intricate programs. Additionally, its high-speed CPU can operate at up to 16 MIPS, ensuring swift execution of instructions and smooth operation of applications.

The PIC24FJ1024GA606-I/MR includes a variety of built-in peripherals that enhance its functionality. These peripherals include:

  • Multiple communication interfaces such as I²C, SPI, and UART for easy data transfer and connectivity with other devices.
  • A 12-bit Analog-to-Digital Converter (ADC) that allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers and Input/Output (I/O) ports that provide the flexibility to handle timing tasks and interface with external hardware.

Its extended temperature range and the 64-pin QFN package make it a robust and compact choice for space-constrained applications. With its operational voltage ranging from 2.0V to 3.6V, the MCU can be powered by batteries, making it an excellent option for portable devices.

The PIC24FJ1024GA606-I/MR is also equipped with advanced security features, such as a Random Number Generator and hardware Crypto module, which are essential for applications requiring secure data exchange and encryption.

Microchip Technology provides comprehensive support for the PIC24FJ1024GA606-I/MR, including development tools, software libraries, and a supportive community. This ensures that developers can efficiently develop, debug, and deploy their applications with the PIC24FJ1024GA606-I/MR as the core of their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,886 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess