EN
  • EN
  • DE

PIC24FJ128DA206-I/PT

Part No PIC24FJ128DA206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ128DA206
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ128DA206IPT
Standard Package 160
Win Source Part Number 1319041-PIC24FJ128DA206-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128DA206-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128DA206-I/PT Microcontroller

The PIC24FJ128DA206-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This MCU is part of the PIC24F series, which is well-known for its robust architecture, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. The PIC24FJ128DA206-I/PT is particularly notable for its integrated graphics control and USB functionality, making it an excellent choice for applications requiring advanced user interfaces and connectivity options.

This microcontroller features a 16-bit modified Harvard architecture that provides a balanced combination of processing speed and power efficiency. With a maximum speed of 32 MHz, it is capable of executing instructions efficiently, thus enabling complex tasks to be handled with ease. The MCU comes with 128 KB of Flash memory and 16 KB of RAM, providing ample space for application code and data storage.

One of the standout features of the PIC24FJ128DA206-I/PT is its integrated graphics controller which supports a variety of display interfaces. This makes it an ideal choice for applications that require dynamic visual feedback such as touch screen interfaces, graphical menus, or real-time data visualization.

In terms of connectivity, this MCU offers a range of options including USB 2.0 for fast data transfers and communication with peripheral devices. It also includes a variety of serial communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other components within a system.

The PIC24FJ128DA206-I/PT operates at a voltage range of 2.0V to 3.6V, which is suitable for low-power applications, and it is available in a 64-pin TQFP (Thin Quad Flat Package). This compact form factor is beneficial for space-constrained applications while still offering enough pins for interfacing with external devices.

For developers, Microchip offers comprehensive support through its software development tools, libraries, and the MPLAB® Integrated Development Environment (IDE), which simplifies the programming and debugging process. This ensures that engineers can maximize the capabilities of the PIC24FJ128DA206-I/PT in their designs with relative ease.

Overall, the PIC24FJ128DA206-I/PT microcontroller is a versatile and powerful component that provides a perfect blend of performance, memory, and rich peripherals, making it a top choice for designers looking to create advanced and interactive applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess