EN
  • EN
  • DE

OMAP5910JZZG2

Part No OMAP5910JZZG2
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-59XX 150MHZ 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM9TDMI
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 150MHz
Co-Processors/DSP Signal Processing; C55x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
USB USB 2.0 (2)
Voltage - I/O 1.8V, 2.75V, 3.3V
Temperature Range - Operating -40°C to 85°C (TC)
Security Package / Case 289-TFBGA
Case / Package 289-BGA (12x12)
Additional Interfaces 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Win Source Part Number 084910-OMAP5910JZZG2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian OMAP5910JZZG2 CAD Model

Description

The OMAP5910JZZG2 is a high-performance, advanced product from the globally renowned technology company, Texas Instruments.

  • Product Family: OMAP (Open Multimedia Applications Platform)
  • Type: Dual-core processor.
  • Architecture: ARM925 core and a TI C55x DSP core.
  • Peripherals: LCD controller, a 10/100 Ethernet MAC, and a USB 1.1 interface.
  • Features: Memory Management Unit (MMU).

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess