EN
  • EN
  • DE

PIC24FJ128GA006-I/PT

Part No PIC24FJ128GA006-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210142-PIC24FJ128GA006-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA006-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA006-I/PT Microcontroller

The PIC24FJ128GA006-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications requiring efficient power management, robust operation, and versatility. This 16-bit microcontroller is part of the popular PIC24F series, well-known for its perfect balance between power consumption and processing capability.

Key Features:

  • High Performance: With a CPU speed of up to 16 MIPS (Million Instructions Per Second), this MCU can handle complex algorithms and tasks swiftly, making it ideal for time-critical applications.
  • Generous Memory: It boasts 128 KB of Flash memory for program storage and 8 KB of RAM for data, which allows for efficient handling of code and data-intensive operations.
  • Rich Peripheral Set: The device includes a variety of built-in peripherals such as timers, input/output ports, serial communication modules, and analog-to-digital converters (ADCs), providing a high level of integration to save space and reduce system costs.
  • Power Management: Featuring multiple power-saving modes, the PIC24FJ128GA006-I/PT is designed for low-power applications, ensuring optimal energy efficiency in battery-powered devices.
  • Robust Design: The MCU operates over an extended temperature range and is equipped with a variety of safety features, making it suitable for industrial-grade applications that demand reliability.

Package and Quality:

The PIC24FJ128GA006-I/PT is offered in a 64-pin TQFP (Thin Quad Flat Package), which provides a compact footprint while allowing for sufficient I/O ports and connections for complex designs. This package is conducive for automated assembly processes, and its robust construction ensures a reliable solder connection.

Applications:

With its versatile feature set, the PIC24FJ128GA006-I/PT is an excellent choice for a wide range of applications, including but not limited to, automotive systems, industrial control, home automation, medical devices, and Internet of Things (IoT) endpoints. Its ability to work in demanding conditions also makes it suitable for outdoor and rugged environments.

In conclusion, the PIC24FJ128GA006-I/PT from Microchip Technology is a highly capable microcontroller that combines performance, memory capacity, and integrated features to meet the needs of a broad array of sophisticated electronic designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2503 $50.0024
20+ $5.1285 $102.5700
31+ $4.9682 $154.0142
42+ $4.8080 $201.9360
54+ $4.6477 $250.9758
72+ $4.1669 $300.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess