EN
  • EN
  • DE
  • IT

PIC24FJ128GA110-I/PT

Part No PIC24FJ128GA110-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 042197-PIC24FJ128GA110-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA110-I/PT CAD Model

Description

Microchip PIC24FJ128GA110-I/PT Microcontroller

The PIC24FJ128GA110-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 16-bit MCU is part of the PIC24F series, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. The PIC24FJ128GA110-I/PT is designed to offer an optimal balance of power efficiency, processing capability, and peripheral integration, making it an ideal choice for complex and demanding applications.

With its 128KB of Flash memory and 16KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth and efficient operation. The device operates at a maximum frequency of 32 MHz, providing robust processing power for time-sensitive tasks. Additionally, its wide operating voltage range of 2.0V to 3.6V allows for flexibility in power supply design and ensures compatibility with various types of external hardware.

The PIC24FJ128GA110-I/PT boasts an impressive array of integrated peripherals, including:

  • Up to 16 analog-to-digital converter (ADC) channels with 10-bit resolution, enabling precise measurement of analog signals.
  • Multiple serial communication modules, such as UART, SPI, and I2C, facilitating versatile data exchange with other devices.
  • Charge Time Measurement Unit (CTMU) for touch sensing, which can be used to implement user interfaces with capacitive buttons or sliders.
  • Real-Time Clock and Calendar (RTCC) for time-sensitive applications.

The microcontroller comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still providing ample I/O options for interfacing with external components. Its temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

For developers, Microchip provides comprehensive software and hardware support, including the MPLAB® Integrated Development Environment (IDE) and a wide range of development boards. This support, coupled with the MCU's advanced features and Microchip's reputation for quality, makes the PIC24FJ128GA110-I/PT a smart choice for your next project.

You May Also Be Interested in

Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1802 $58.5228
33+ $3.4299 $113.1867
51+ $3.3227 $169.4577
70+ $3.2155 $225.0850
91+ $3.1083 $282.8553
121+ $2.7868 $337.2028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess