EN
  • EN
  • DE

PIC24FJ128GA204T-I/ML

Part No PIC24FJ128GA204T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, PMP/PSP, SmartCard, SPI, UART/USART
Peripherals AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC24FJ128GA204
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348718-PIC24FJ128GA204T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA204T-I/ML CAD Model

Description

Microchip Technology's PIC24FJ128GA204T-I/ML Microcontroller

The PIC24FJ128GA204T-I/ML is a high-performance, 16-bit microcontroller crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F family and is well-suited for a variety of applications ranging from industrial control systems to consumer electronics due to its versatility and robust feature set.

At the heart of the PIC24FJ128GA204T-I/ML lies a powerful 16-bit CPU, designed to execute instructions efficiently, thereby enabling complex algorithms and control functions. With 128 KB of Flash memory and 16 KB of RAM, this microcontroller provides ample space for application code and data storage, making it ideal for projects that require significant programming logic and data handling without external memory components.

One of the key features of this device is its extensive range of peripherals. It includes multiple serial communication modules such as UART, I2C, and SPI, which allow for easy interfacing with a wide array of sensors, actuators, and other ICs. Additionally, it offers a rich set of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise measurement of analog signals.

The PIC24FJ128GA204T-I/ML operates at a voltage range of 2.0V to 3.6V, making it suitable for low-power applications. Its power management features, including multiple idle and sleep modes, contribute to power conservation, which is critical for battery-operated devices. Furthermore, the device comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications.

Designed for reliability, the microcontroller includes fail-safe clock monitoring and a flexible watchdog timer, ensuring stable operation under varying conditions. With an industrial temperature range of -40°C to +85°C, the PIC24FJ128GA204T-I/ML is resilient in harsh environments, making it a reliable choice for outdoor or automotive applications.

For developers, Microchip provides comprehensive software support with its MPLAB® development environment, simplifying the programming and debugging process. The microcontroller is also compatible with Microchip's ICSP™ (In-Circuit Serial Programming) and ICD (In-Circuit Debug) systems, allowing for seamless in-system programming and real-time debugging.

In summary, the PIC24FJ128GA204T-I/ML from Microchip Technology is a feature-rich, high-performance microcontroller that strikes an excellent balance between power efficiency and processing capability, suitable for a diverse range of applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess