EN
  • EN
  • DE

PIC24FJ128GC010-I/PT

Part No PIC24FJ128GC010-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 50x12b, 2x16b, D/A 2x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1089095-PIC24FJ128GC010-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GC010-I/PT CAD Model

Description

The Microchip Technology PIC24FJ128GC010-I/PT is a high-performance, 16-bit microcontroller packed with a rich set of features and peripherals, designed to cater to a wide array of applications, ranging from industrial control systems to medical devices. This microcontroller is part of Microchip’s PIC24F series, well-known for their low power consumption, versatility, and robust design.

Key Features:

  • Core: 16-bit PIC24F CPU, up to 16 MIPS performance at 32 MHz clock speed, ensuring efficient processing and task management.
  • Memory: Features 128 KB of Flash memory for program storage and 8 KB of RAM for data, which provides ample space for complex applications.
  • Integrated Analog Features: Includes a 16-channel, 10-bit Analog-to-Digital Converter (ADC), three comparators, and two Digital-to-Analog Converters (DACs), making it ideal for precision analog applications.
  • Communication Interfaces: Equipped with a variety of communication peripherals including UART, SPI, I2C, and USB OTG, enabling versatile connectivity options for different communication requirements.
  • Timers and PWM: Comes with multiple timers, and up to 9 output-compare/PWM modules, which are essential for precise timing operations and motor control applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a 64-TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while offering enough pins for complex tasks.

Applications:

The PIC24FJ128GC010-I/PT is ideal for a variety of applications due to its rich set of peripherals and low power consumption. It is particularly well-suited for:

  • Portable medical devices
  • Industrial control systems
  • Smart sensors and instrumentation
  • Automotive accessories
  • Battery management systems
  • Internet of Things (IoT) devices

With its robust architecture and comprehensive feature set, the PIC24FJ128GC010-I/PT from Microchip Technology stands out as a microcontroller that can enhance the performance and capabilities of a wide range of electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4861 $53.9444
10+ $11.0656 $110.6560
14+ $10.7198 $150.0772
20+ $10.3740 $207.4800
25+ $10.0282 $250.7050
34+ $8.9908 $305.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess