EN
  • EN
  • DE

PIC24FJ16GA002T-I/SS

Part No PIC24FJ16GA002T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210144-PIC24FJ16GA002T-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA002T-I/SS CAD Model

Description

Microchip Technology's PIC24FJ16GA002T-I/SS Microcontroller

The PIC24FJ16GA002T-I/SS is a high-performance, 16-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This versatile microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich set of features and low power consumption.

Key Features:

  • Core Processor: PIC
  • Core Size: 16-Bit
  • Speed: 32MHz
  • Number of I/O: 21
  • Program Memory Size: 16KB (8K x 16)
  • Data EEPROM: 512B
  • RAM Size: 2KB
  • Voltage - Supply (Vcc/Vdd): 2.0V ~ 3.6V
  • Data Converters: A/D 10x10b
  • Oscillator Type: Internal
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 28-SSOP (0.209", 5.30mm Width)

The PIC24FJ16GA002T-I/SS is built around Microchip's powerful PIC architecture, which provides a balanced combination of performance and power efficiency. With a maximum speed of 32MHz, it is capable of executing complex tasks while maintaining a low power footprint. The microcontroller includes 16KB of flash program memory and 2KB of RAM, making it suitable for a variety of applications that require substantial code space and data storage.

Its 21 I/O pins offer flexibility in interfacing with external peripherals, and the integrated 10-bit analog-to-digital converters (ADCs) allow the microcontroller to process analog signals, making it ideal for sensor-based applications. The device operates over a wide voltage range of 2.0V to 3.6V, enabling it to be used in battery-operated devices where power availability is a concern.

With its extended operating temperature range from -40°C to 85°C, the PIC24FJ16GA002T-I/SS is robust enough to withstand harsh environments, ensuring reliable performance in a variety of conditions. The 28-SSOP package ensures a compact footprint, which is crucial for space-constrained applications.

Overall, the PIC24FJ16GA002T-I/SS microcontroller from Microchip Technology is an excellent choice for designers who need a high-performance, feature-rich, and energy-efficient 16-bit microcontroller for their next project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5428 $52.7996
17+ $6.1889 $105.2113
26+ $5.9955 $155.8830
35+ $5.8021 $203.0735
45+ $5.6087 $252.3915
60+ $5.0285 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess