EN
  • EN
  • DE

PIC24FJ16MC101-E/SS

Part No PIC24FJ16MC101-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features PIC series Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC24FJ16MC101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889773-PIC24FJ16MC101-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16MC101-E/SS CAD Model

Description

Microchip Technology's PIC24FJ16MC101-E/SS Microcontroller

The PIC24FJ16MC101-E/SS is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is a part of the expansive PIC24F family, known for their low power consumption and advanced features tailored to meet the demands of a wide range of embedded applications.

At the heart of the PIC24FJ16MC101-E/SS lies a powerful CPU core that can operate at speeds up to 32 MHz, providing the computational power necessary for complex tasks. It boasts 16KB of flash memory, allowing ample space for application code, and 512 bytes of RAM for efficient data handling and processing. This microcontroller comes in a compact 20-SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

One of the key features of the PIC24FJ16MC101-E/SS is its integrated 10-bit Analog-to-Digital Converter (ADC), which supports up to 10 channels. This enables the microcontroller to interface seamlessly with analog sensors and devices, making it ideal for sensor-based applications in the industrial, automotive, and consumer electronics sectors.

The device also includes multiple communication peripherals, such as I²C, SPI, and UART interfaces, allowing for versatile connectivity options. These interfaces enable the microcontroller to communicate with other devices, sensors, and networks, adding to its flexibility in system design.

With its low power consumption modes, such as sleep and idle, the PIC24FJ16MC101-E/SS is optimized for battery-powered and power-sensitive applications. These modes help to prolong battery life and reduce energy costs, which is particularly beneficial for portable and remote devices.

Microchip's MPLAB® integrated development environment (IDE) supports the PIC24FJ16MC101-E/SS, providing developers with a comprehensive suite of tools for programming, debugging, and development. Additionally, the microcontroller is supported by Microchip's extensive range of software libraries and hardware development boards, simplifying the design process and accelerating time to market.

In summary, the PIC24FJ16MC101-E/SS from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a variety of applications where performance, low power consumption, and small form factor are critical. Its robust feature set and development support make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess