EN
  • EN
  • DE

PIC24FJ256DA210-I/BG

Part No PIC24FJ256DA210-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 121BGA / MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V 121-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 121-TFBGA
Manufacturer Package 121-TFBGA (10x10)
Win Source Part Number 792234-PIC24FJ256DA210-I/BG
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ256DA210
Introduction Date May 28, 2010
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256DA210-I/BG CAD Model

Description

Microchip Technology PIC24FJ256DA210-I/BG Overview

The PIC24FJ256DA210-I/BG is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that require ample processing power, versatile interfacing options, and significant on-chip memory. This MCU is part of the PIC24F series, which is renowned for its efficiency and reliability in a wide range of embedded systems.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a balanced trade-off between computational performance and power consumption.
  • Memory: It comes with 256 KB of Flash memory and 16 KB of RAM, making it suitable for complex applications with extensive code or data storage requirements.
  • Graphics Interface: A standout feature of the PIC24FJ256DA210-I/BG is its integrated graphics controller, which supports a wide range of display interfaces, making it ideal for applications with graphical user interfaces.
  • Speed: The MCU operates at a maximum frequency of 32 MHz, delivering the speed needed for responsive and quick data processing.
  • Temperature Range: This unit can reliably operate in industrial temperature ranges, making it suitable for harsh environments.
  • Package: The PIC24FJ256DA210-I/BG comes in a 121-BGA package, which is compact and space-efficient for PCB design.
  • I/O Ports: It features numerous I/O options, including digital I/O pins and analog inputs, which offer flexibility for interfacing with various peripherals and sensors.
  • Communication Peripherals: The microcontroller is equipped with multiple communication interfaces, including UART, SPI, and I2C modules, allowing for easy integration into communication networks.
  • Power Management: With its advanced power management modes, the MCU can optimize power consumption for battery-powered or energy-sensitive applications.

Applications:

The PIC24FJ256DA210-I/BG is well-suited for a diverse range of applications, including industrial control systems, automotive electronics, medical devices, and consumer electronics. Its robust feature set also makes it an excellent choice for touch screen interfaces, graphical displays, and connectivity solutions.

Conclusion:

In summary, the PIC24FJ256DA210-I/BG by Microchip Technology is a versatile and powerful microcontroller that provides designers with the tools necessary to create sophisticated and feature-rich applications. Its extensive memory, graphics capabilities, and robust I/O options make it a top choice for engineers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.3942 $107.3942
2+ $103.9292 $207.8584
3+ $100.4654 $301.3962
4+ $90.0727 $360.2908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess