The PIC24FJ256DA210-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for advanced applications that require substantial memory and sophisticated graphics capabilities. This 16-bit MCU is part of the PIC24F series, renowned for its optimized power consumption and flexible interfacing options, making it an ideal choice for embedded systems in industrial, automotive, and consumer applications.
Key Features:
- Advanced Graphics Interface: Equipped with a Graphics Display Controller, this MCU supports a wide range of graphic displays and provides an integrated graphics processing unit for creating rich user interfaces.
- High Memory Capacity: With 256 KB of Flash memory and 16 KB of RAM, the PIC24FJ256DA210-I/PT is well-suited for complex applications that require ample storage for code and data.
- Flexible Communication: Multiple communication interfaces, including I²C, SPI, UART, and USB, allow for versatile connectivity options with peripheral devices and other microcontrollers.
- Robust Peripheral Set: A comprehensive set of peripherals supports a variety of functions, such as timers, input capture, output compare, and analog-to-digital conversion.
- Enhanced Power Management: The device features multiple power-saving modes, which enable efficient power management to extend battery life in portable applications.
Product Specifications:
Parameter
Value
Product Category
16-bit Microcontrollers (MCU)
Manufacturer
Microchip Technology
Core Processor
PIC
Core Size
16-Bit
Speed
32 MHz
Memory Type
Flash
Program Memory Size
256 KB (86K x 24)
RAM Size
16 KB
Voltage - Supply (Vcc/Vdd)
2.2V ~ 3.6V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40°C ~ 85°C (TA)
Package / Case
64-TQFP
With its robust set of features and capabilities, the PIC24FJ256DA210-I/PT from Microchip Technology is a versatile and powerful solution for developers looking to create sophisticated applications with demanding memory and graphical requirements.