EN
  • EN
  • DE
  • IT

PIC24FJ256GA110T-I/P

Part No PIC24FJ256GA110T-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000918-PIC24FJ256GA110T-I/P
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Base Product Number PIC24FJ256GA110
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA110T-I/P CAD Model

Description

Microchip Technology's PIC24FJ256GA110T-I/P Microcontroller

The PIC24FJ256GA110T-I/P is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This powerful MCU is designed to support a wide range of applications, from industrial control systems to automotive applications, and consumer electronics. It is an ideal choice for designers looking for a balance between functionality, performance, and cost.

Core Features

  • High-Performance CPU: At its core, the PIC24FJ256GA110T-I/P boasts a 16-bit modified Harvard architecture that allows for extensive computational performance and efficient data handling, making it suitable for complex algorithms and multitasking environments.
  • Generous Memory: It comes equipped with 256KB of flash memory and 16KB of RAM, providing ample space for application code and data storage.
  • Rich Peripheral Set: The device includes a variety of peripherals such as timers, input capture, output compare, a Charge Time Measurement Unit (CTMU), Real-Time Clock/Calendar (RTCC), and multiple serial communication modules.
  • 10-bit Analog-to-Digital Converter: With 16 channels, the integrated ADC allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.

Connectivity and Communication

  • The MCU supports several communication protocols, including I²C™, SPI, UART, and CAN, enabling it to interface with a wide array of sensors, actuators, and other microcontrollers or microprocessors.

Robust Design

  • With its extended temperature range and robust design, the PIC24FJ256GA110T-I/P is engineered to operate reliably in harsh environments.
  • The device is available in a 100-pin TQFP package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Power Management

  • Microchip's power management features ensure low-power consumption during operation, with multiple power-saving modes that allow the MCU to operate on minimal power when full performance is not required.

In summary, the PIC24FJ256GA110T-I/P from Microchip Technology is a feature-rich, reliable, and versatile microcontroller that offers the perfect blend of performance, memory, and peripheral integration for demanding applications. Its robust design and power efficiency make it an excellent choice for designers who require a high-quality MCU that won't compromise on functionality or durability.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5387 $55.6161
7+ $15.2113 $106.4791
11+ $14.7359 $162.0949
15+ $14.2606 $213.9090
19+ $13.7852 $261.9188
25+ $12.3592 $308.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,406 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess