EN
  • EN
  • DE

PIC24FJ256GB106T-I/PT

Part No PIC24FJ256GB106T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ256GB106
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ256GB106T-I/PTTR,PIC24FJ256GB106T-I/PTDKR,PIC24FJ256GB106T-I/PTCT
Standard Package 1,200
Win Source Part Number 1322036-PIC24FJ256GB106T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB106T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GB106T-I/PT Microcontroller

The PIC24FJ256GB106T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This microcontroller is part of the PIC24F family, well-known for its versatility and efficiency in a wide range of applications. Designed to operate with an industrial temperature range, this MCU is a reliable choice for demanding environments.

At the heart of the PIC24FJ256GB106T-I/PT is a 16-bit modified Harvard architecture processor. It boasts a maximum speed of 32 MHz, providing robust processing capabilities for complex tasks. With its 256 KB of flash memory, this microcontroller offers ample space for application code, making it suitable for intricate programs and systems with a need for extensive firmware storage.

The device is equipped with 16 KB of RAM, allowing for efficient data handling and multitasking. Its rich set of peripherals includes multiple serial communication modules such as UART, SPI, and I2C, which enable easy connectivity and communication with other devices in embedded systems. Additionally, this MCU features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, which is essential for interfacing with analog sensors and converting their signals into digital data for processing.

The PIC24FJ256GB106T-I/PT also supports USB On-The-Go (OTG) functionality, providing the flexibility to act as either a host or a device in USB communications. This is particularly useful in applications that require direct communication with other USB devices without the need for a computer intermediary.

Designed in a TQFP (Thin Quad Flat Pack) package with 64 pins, the microcontroller offers a compact footprint while still providing numerous I/O options for interfacing with other components. The MCU operates at a voltage range of 2.0V to 3.6V, ensuring low power consumption for battery-powered or energy-sensitive applications.

Overall, the PIC24FJ256GB106T-I/PT from Microchip Technology is a powerful and versatile microcontroller that is ideal for industrial, automotive, and consumer applications where reliability and performance are critical. Its extensive memory, wide range of peripherals, and USB OTG capability make it a go-to choice for designers and engineers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1440 $60.5760
9+ $12.4259 $111.8331
13+ $12.0376 $156.4888
18+ $11.6493 $209.6874
23+ $11.2609 $259.0007
30+ $10.0960 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess