EN
  • EN
  • DE
  • IT

PIC24FJ256GB210-I/BG

Part No PIC24FJ256GB210-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001300-PIC24FJ256GB210-I/BG
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tray
Product Status Active
Base Product Number PIC24FJ256GB210
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB210-I/BG CAD Model

Description

Microchip Technology PIC24FJ256GB210-I/BG

The PIC24FJ256GB210-I/BG is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to sophisticated consumer electronics. This 16-bit MCU is part of Microchip's PIC24F series, renowned for their low power consumption and advanced features.

This particular model comes in a fine-pitch BGA package, with the part number suffix "I/BG" indicating its industrial temperature range and BGA packaging. The MCU operates at a voltage range of 1.8V to 3.6V, providing flexibility in power-sensitive applications while maintaining a robust performance.

Key Features:

  • High-Performance CPU: The PIC24FJ256GB210-I/BG features a modified Harvard architecture with a 16-bit CPU, capable of speeds up to 32 MHz. This allows for efficient processing and multitasking within embedded systems.
  • Generous Memory: With 256KB of Flash memory and 16KB of RAM, this MCU offers ample space for complex firmware and applications, reducing the need for external memory components.
  • USB Connectivity: Built-in full-speed USB 2.0 support enables seamless integration with USB-based systems, facilitating communication and device programming.
  • Rich Peripheral Set: The device includes a variety of peripherals such as UART, SPI, I2C modules, and a 16-bit parallel master port, providing versatile connectivity options.
  • Advanced Analog Features: The MCU boasts a 12-bit, 16-channel Analog-to-Digital Converter (ADC), Charge Time Measurement Unit (CTMU) for touch sensing, and other analog peripherals, enhancing its use in sensor-based applications.
  • Programmable Logic Cells: It also contains Programmable Logic Cells (PLCs) that allow for on-chip customization, adding flexibility to hardware design.

This microcontroller is ideal for developers looking for a balance between power efficiency and performance. The PIC24FJ256GB210-I/BG offers a rich set of features that can be utilized in a wide range of applications, from medical devices to automotive systems, making it a versatile choice for your next project.

For detailed technical specifications, datasheets, and support resources, visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess