EN
  • EN
  • DE

PIC24FJ32GA002T-I/SS

Part No PIC24FJ32GA002T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061923-PIC24FJ32GA002T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA002T-I/SS CAD Model

Description

Microchip Technology's PIC24FJ32GA002T-I/SS Microcontroller

The PIC24FJ32GA002T-I/SS is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. This powerful MCU is designed for demanding applications that require a perfect balance between power efficiency and processing capability. With its rich set of features, the PIC24FJ32GA002T-I/SS is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, medical devices, and IoT applications.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a robust platform for developing complex applications.
  • Memory: It comes with 32KB of Flash memory for program storage and 2KB of RAM for data, which is ample space for many applications.
  • Speed: This MCU operates at a maximum speed of 32 MHz, delivering the performance needed for time-sensitive tasks.
  • I/O Pins: It includes 21 versatile I/O pins that can be configured for various uses, allowing for flexible interfacing with peripherals and other devices.
  • Communication Peripherals: It features multiple communication interfaces, including I2C™, SPI, and UART, enabling easy data transfer and connectivity with external components.
  • Analog Features: The microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, making it suitable for analog signal processing and sensor interfacing.
  • Power Management: With its low-power design, it supports multiple power-saving modes, which is essential for battery-powered or energy-conscious applications.
  • Temperature Range: The PIC24FJ32GA002T-I/SS operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: This microcontroller is available in a 28-pin SSOP package, which is ideal for space-constrained applications.
  • Development Support: Microchip offers comprehensive development tools and software libraries to facilitate rapid development and debugging.

The PIC24FJ32GA002T-I/SS represents a versatile and powerful solution for developers looking to create sophisticated systems with a compact and efficient microcontroller. With its advanced features and support from Microchip Technology, this MCU stands out as a top choice for engineers and designers in various fields.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9904 $51.8752
31+ $3.2742 $101.5002
48+ $3.1718 $152.2464
66+ $3.0695 $202.5870
85+ $2.9672 $252.2120
113+ $2.6603 $300.6139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess