EN
  • EN
  • DE

PIC24FJ32GP205-I/PT

Part No PIC24FJ32GP205-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC24FJ32
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349567-PIC24FJ32GP205-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GP205-I/PT CAD Model

Description

Microchip Technology PIC24FJ32GP205-I/PT Microcontroller

The PIC24FJ32GP205-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This microcontroller is part of the PIC24F family, which is well-known for its robust instruction set, optimal speed, and low power consumption, making it an ideal choice for designers looking to develop energy-efficient and powerful embedded systems.

The PIC24FJ32GP205-I/PT is equipped with 32KB of flash memory, providing ample space for complex application code, and 2KB of RAM for efficient data handling. Its EEPROM-like data memory ensures reliable data storage even with frequent write operations. The device operates at a maximum frequency of 32 MHz, delivering the computational power necessary for demanding tasks.

Featuring a rich set of peripherals, this microcontroller includes:

  • 2 x UART modules for serial communication
  • 2 x SPI modules for high-speed synchronous serial data transfer
  • 1 x I2C module for multi-master serial communication
  • 9 x 16-bit timers and 3 x 16-bit Capture/Compare/PWM (CCP) modules for precise timing operations
  • 10-bit, 13-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices
  • Charge Time Measurement Unit (CTMU) for touch sensing applications

With an operating voltage range of 2.0V to 3.6V, the PIC24FJ32GP205-I/PT ensures power efficiency which is critical for battery-powered and portable devices. Additionally, it features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to safeguard the system during power-up sequences.

Designed for reliability, the PIC24FJ32GP205-I/PT includes a Watchdog Timer (WDT) to prevent system lock-up and Brown-out Reset (BOR) to handle unexpected drops in power supply. Its Programmable Reference Clock Output can be used for system clock monitoring or as a clock source for peripherals.

The microcontroller's 44-pin TQFP (Thin Quad Flat Pack) package allows for a compact PCB design, and its industrial temperature range of -40°C to +85°C ensures stable operation under harsh environmental conditions.

Whether you are designing industrial control systems, medical devices, automotive applications, or IoT products, the Microchip Technology PIC24FJ32GP205-I/PT microcontroller offers the performance, reliability, and feature set required to bring your innovative ideas to life.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess