EN
  • EN
  • DE

PIC24FJ32GU202-E/SS

Part No PIC24FJ32GU202-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 20
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24FJ32
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356744-PIC24FJ32GU202-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GU202-E/SS CAD Model

Description

Microchip Technology's PIC24FJ32GU202-E/SS

The PIC24FJ32GU202-E/SS is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC24 family. This particular model is designed to cater to a wide range of applications, from automotive systems to industrial control and consumer electronics. It's a versatile choice for designers looking for an MCU that combines efficiency with robust functionality.

With a 16-bit architecture, the PIC24FJ32GU202-E/SS provides a perfect balance between processing power and energy consumption. It operates at a maximum frequency of 32 MHz, offering swift execution of instructions, which is crucial for time-sensitive tasks. The MCU comes with 32KB of Flash memory, providing ample space for application code, and 4KB of RAM for efficient data storage and manipulation during runtime.

The device features an array of integrated peripherals that enhance its capabilities without the need for external components. These include a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise sensor readings and data acquisition. It also boasts two UART modules, two SPI modules, and an I2C module for serial communication, making it simple to interface with other devices and sensors.

For designers concerned with robustness and data integrity, the PIC24FJ32GU202-E/SS offers a range of built-in safety features. These include a Watchdog Timer (WDT), a fail-safe clock monitor, and programmable brown-out reset, which help ensure reliable operation under varying conditions.

The MCU is packaged in a space-saving 28-pin SSOP (Shrink Small Outline Package), which is ideal for applications where PCB real estate is at a premium. Additionally, the PIC24FJ32GU202-E/SS operates over an extended temperature range, making it suitable for harsh environments.

Microchip Technology provides comprehensive support for the PIC24FJ32GU202-E/SS, including development tools, software libraries, and a vibrant community forum. This support helps to reduce development time and allows for rapid prototyping and deployment, making this MCU a go-to choice for professionals and hobbyists alike.

In summary, the PIC24FJ32GU202-E/SS is a feature-rich, reliable, and cost-effective solution for a multitude of embedded applications. Its combination of performance, integrated features, and support infrastructure makes it a valuable asset for any project requiring a robust microcontroller.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess