EN
  • EN
  • DE

ETC5057D-X/H

Part No ETC5057D-X/H
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Description IC SERIAL CODEC/FILTER SO-16W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 126069-ETC5057D-X/H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETC5057D-X/H CAD Model

Description

The ETC5057D-X/H is a high-performance electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive range of innovative and reliable devices, designed to cater to the demanding needs of modern electronic circuits. The ETC5057D-X/H is particularly suited for applications that require precise control and efficient power management.

Key Features

  • High Precision: The ETC5057D-X/H is engineered to deliver accurate and stable performance, making it ideal for critical applications where precision is paramount.
  • Durability: Built with robust materials, this device can withstand challenging environmental conditions, ensuring long-term reliability and a prolonged lifespan.
  • Energy Efficiency: With its focus on power management, the ETC5057D-X/H helps reduce energy consumption, which is essential for battery-powered devices and eco-friendly solutions.
  • Compact Design: The compact footprint of the ETC5057D-X/H makes it an excellent choice for space-constrained applications, without compromising on functionality.

Applications

The versatile nature of the ETC5057D-X/H allows it to be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Power supply modules

Technical Specifications

The technical specifications of the ETC5057D-X/H are designed to meet the stringent requirements of advanced electronic systems. Users can expect high reliability and performance consistent with STMicroelectronics' reputation for quality.

Conclusion

The ETC5057D-X/H from STMicroelectronics embodies the company's commitment to providing cutting-edge technology that powers the electronics of today and tomorrow. With its combination of precision, durability, energy efficiency, and compact design, the ETC5057D-X/H is an ideal choice for designers looking to enhance their systems with a high-quality, versatile component.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess