EN
  • EN
  • DE

PIC24FJ48GA004-E/PT

Part No PIC24FJ48GA004-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP  /  PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC24FJ48GA004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1194103-PIC24FJ48GA004-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA004-E/PT CAD Model

Description

Microchip Technology's PIC24FJ48GA004-E/PT Microcontroller

The PIC24FJ48GA004-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This 16-bit MCU is part of the popular PIC24F series, renowned for its low power consumption, robust feature set, and versatile interfacing capabilities. Engineered to deliver efficiency and flexibility, the PIC24FJ48GA004-E/PT is an ideal choice for designers looking to create sophisticated systems in areas such as industrial control, automotive, medical devices, and the Internet of Things (IoT).

Key Features:

  • Core: The device boasts a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, resulting in a high degree of computational performance.
  • Memory: It comes equipped with 48KB of Flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: The MCU includes a variety of digital peripherals, such as timers, input capture, and output compare units, which are essential for precise timing and control tasks.
  • Analog Features: With its 10-bit Analog-to-Digital Converters (ADCs), the PIC24FJ48GA004-E/PT can interface with analog sensors and devices, making it suitable for mixed-signal applications.
  • Communication Interfaces: The microcontroller supports multiple communication protocols including UART, SPI, and I2C, allowing for easy integration into a wide range of systems and ensuring compatibility with other devices.
  • Power Management: The device features flexible power management options that enable designers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Packaging: The MCU is available in a 44-pin TQFP package that is both space-efficient and easy to integrate into PCB designs.

The PIC24FJ48GA004-E/PT is supported by Microchip's comprehensive development tools, including the MPLAB® IDE and MPLAB Code Configurator, which streamline the development process from initial design to final product. With its combination of performance, power efficiency, and extensive peripheral set, this microcontroller is an excellent choice for engineers and hobbyists alike who require a reliable and scalable solution for their embedded projects.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess