EN
  • EN
  • DE

PIC24FJ64GA104-I/PT

Part No PIC24FJ64GA104-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC24FJ64GA104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2266-PIC24FJ64GA104-I/PT, PIC24FJ64GA104IPT
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889789-PIC24FJ64GA104-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA104-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA104-I/PT Microcontroller

The PIC24FJ64GA104-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide array of embedded system applications. This 16-bit MCU is part of the popular PIC24F family and is designed to provide an optimal balance between power efficiency and processing power, making it an ideal choice for engineers and developers working on power-sensitive and space-constrained projects.

With 64KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for complex applications and the flexibility to handle multiple tasks efficiently. Its operating voltage range of 2.0V to 3.6V ensures compatibility with low-power devices and battery-operated systems. The PIC24FJ64GA104-I/PT operates at a maximum frequency of 32 MHz, providing the computational speed required for time-sensitive tasks.

The MCU features an array of integrated peripherals that greatly expand its functionality. These include a variety of communication interfaces such as I²C, SPI, and UART, which allow for easy data transfer and connectivity with other components in a system. Additionally, it boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise analog signal measurement for sensor interfacing and data acquisition tasks.

The device also comes equipped with two comparators, enhancing its ability to perform real-time monitoring and control operations without the need for external components. For applications requiring accurate timing, the PIC24FJ64GA104-I/PT provides multiple timers, including a Real-Time Clock and Calendar (RTCC), which are essential for time-critical applications.

Engineers will appreciate the Programmable Interrupt Controller that simplifies the management of system events and the Direct Memory Access (DMA) controller that enables faster data transfers without burdening the CPU. The MCU's robust design includes an extended temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

The PIC24FJ64GA104-I/PT comes in a 44-pin TQFP package, making it compact enough for space-constrained applications while still providing sufficient I/O pins for interfacing with other devices. Whether you're designing industrial control systems, consumer electronics, or Internet of Things (IoT) devices, this microcontroller offers a versatile and reliable solution for your embedded projects.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0852 $54.5112
14+ $7.4546 $104.3644
21+ $7.2216 $151.6536
29+ $6.9887 $202.6723
38+ $6.7557 $256.7166
50+ $6.0568 $302.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,999 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess