EN
  • EN
  • DE

PIC24FJ64GB202-I/MM

Part No PIC24FJ64GB202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals AES, Brown-out Detect/Reset, DMA, I²S, HLVD, POR, PWM, WDT
Number of I/O 20
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC24FJ64GB202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352998-PIC24FJ64GB202-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB202-I/MM CAD Model

Description

Microchip Technology's PIC24FJ64GB202-I/MM

The PIC24FJ64GB202-I/MM is a high-performance microcontroller (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This 16-bit microcontroller is a part of Microchip's PIC24F family, renowned for their robust architecture, enhanced features, and versatility in addressing a wide range of embedded system applications.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture with a maximum speed of 32 MHz, providing a balanced approach between high-speed processing and low power consumption.
  • Memory: It comes with 64 KB of Flash memory and 8 KB of RAM, allowing for ample space for complex applications and data buffering.
  • Digital Communication: Integrated with several communication modules, including UART, SPI, and I2C, the PIC24FJ64GB202-I/MM facilitates easy data exchange with peripherals and other microcontrollers.
  • USB Connectivity: The MCU includes a Full-Speed USB 2.0 Device/Host/OTG peripheral, making it ideal for USB-based applications requiring connectivity with computers or other USB devices.
  • Analog Features: It boasts a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two comparators, supporting a variety of analog sensors and inputs.
  • Timers and PWM: The device is equipped with multiple timers, including 16-bit and 32-bit timers, as well as Output Compare (OC) modules for PWM generation, useful for motor control and other timing-critical tasks.
  • Power Management: With multiple power-saving modes, such as Idle and Sleep modes, the PIC24FJ64GB202-I/MM is optimized for low-power applications, helping extend battery life in portable devices.
  • Package: The MCU is available in a compact 28-pin QFN package, ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Development Support: Microchip offers extensive support through its software libraries, development boards, and MPLAB® IDE, simplifying the development process and reducing time to market.

This microcontroller is an excellent choice for designers looking for a feature-rich MCU that balances performance with power efficiency. It is well-suited for applications in industrial control systems, automotive electronics, medical devices, and IoT endpoints, among others. With its robust feature set and Microchip's strong support ecosystem, the PIC24FJ64GB202-I/MM is engineered to drive innovation and efficiency in embedded design.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess