EN
  • EN
  • DE
  • IT

PIC24FV08KM202-I/SS

Part No PIC24FV08KM202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5V
Data Converters A/D 19x10b/12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC24FV08KM202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889797-PIC24FV08KM202-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FV08KM202-I/SS CAD Model

Description

Microchip Technology's PIC24FV08KM202-I/SS

The PIC24FV08KM202-I/SS is a high-performance, 16-bit microcontroller designed by Microchip Technology. It is a member of the versatile PIC24F family, well-suited for a wide range of applications in the industrial, automotive, and consumer electronics markets. This microcontroller is specifically tailored for power-efficient applications that require both processing power and low power consumption.

Key Features:

  • Core: 16-bit PIC24F CPU with Modified Harvard Architecture.
  • Speed: Up to 16 MIPS performance at 32 MHz clock speed.
  • Flash Memory: 8 KB of on-board Flash memory for code storage.
  • RAM: 1 KB of RAM offering ample space for data manipulation.
  • I/O Pins: 28 versatile input/output pins for interfacing with external components.
  • Timers: Multiple timers including 16-bit and 32-bit modes for precise event timing and measurement.
  • Communication Interfaces: Integrated SPI, I2C, UART modules for serial communication.
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate sensor readings and analog interfacing.
  • Operating Voltage: 2.0V to 3.6V, supporting battery-operated and low-power applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and easy to integrate into various designs.

Applications:

The PIC24FV08KM202-I/SS is ideal for applications that demand low-power operation without sacrificing computational abilities. It is commonly used in portable medical devices, smart sensors, low-power communication systems, and battery-powered gadgets. Its robust feature set also makes it suitable for complex tasks such as motor control, advanced security systems, and touch sensing interfaces.

Advantages:

By choosing the PIC24FV08KM202-I/SS, designers can benefit from Microchip's reputation for quality and reliability. The microcontroller's rich set of peripherals, combined with its power efficiency, provides a compact and cost-effective solution for sophisticated control applications. Additionally, Microchip offers extensive support and resources, including development tools and software libraries, to facilitate the design process and speed up time-to-market.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess