EN
  • EN
  • DE
  • IT

PIC24FV32KA301-I/P

Part No PIC24FV32KA301-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC24FV32KA301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368748-PIC24FV32KA301-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA301-I/P CAD Model

Description

Microchip Technology PIC24FV32KA301-I/P Microcontroller

The PIC24FV32KA301-I/P is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is a part of the PIC24F series, which is well-suited for a wide range of applications, including industrial control, consumer electronics, medical devices, and automotive systems. With its rich set of features and capabilities, the PIC24FV32KA301-I/P is designed to offer a perfect blend of power efficiency and processing capabilities.

At the heart of the PIC24FV32KA301-I/P lies a powerful 16-bit CPU, capable of reaching speeds up to 16 MIPS (Million Instructions Per Second) at 32 MHz. This ensures swift execution of complex algorithms and real-time processing demands. The device comes with 32KB of Flash memory and 2KB of RAM, providing ample space for program storage and efficient data handling.

One of the standout features of the PIC24FV32KA301-I/P is its extensive peripheral integration. It includes multiple timers, input capture, output compare, and PWM modules, which are essential for precise timing operations and control applications. Additionally, it offers various communication interfaces such as I2C™, SPI, and UART, allowing for versatile connectivity options with other devices and modules.

The microcontroller operates within a voltage range of 2.0V to 3.6V, ensuring low-power consumption that is critical for battery-powered applications. Furthermore, the PIC24FV32KA301-I/P features a 10-bit, 13-channel Analog-to-Digital Converter (ADC), enabling accurate analog signal measurements and conversions, which is vital for sensor interfacing and data acquisition tasks.

For enhanced safety and reliability, the PIC24FV32KA301-I/P incorporates Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to safeguard against system malfunctions. The device is also equipped with Programmable Reference Clock Output which can be used for system clock monitoring or as a clock source for peripherals.

Available in a 28-pin PDIP package, the PIC24FV32KA301-I/P is designed for ease of integration into various PCB layouts, making it a versatile choice for designers and engineers looking to leverage Microchip's reliability and performance in their embedded systems.

With its robust feature set, the PIC24FV32KA301-I/P from Microchip Technology stands as a superior choice for those seeking a microcontroller that delivers both efficiency and power in a compact form factor.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1959 $50.3713
17+ $5.9043 $100.3731
27+ $5.7198 $154.4346
37+ $5.5353 $204.8061
47+ $5.3508 $251.4876
63+ $4.7973 $302.2299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess