EN
  • EN
  • DE
  • IT

PIC24HJ128GP510A-H/PF

Part No PIC24HJ128GP510A-H/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC24HJ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930592-PIC24HJ128GP510A-H/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP510A-H/PF CAD Model

Description

Microchip Technology PIC24HJ128GP510A-H/PF

The PIC24HJ128GP510A-H/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular model is part of the PIC24H series, which is well-suited for a variety of applications ranging from industrial control systems to automotive electronics, and from power management to embedded communications systems.

At the heart of this MCU is a 16-bit modified Harvard architecture processor that delivers a potent combination of processing power and energy efficiency. With a maximum speed of 40 MIPS (Million Instructions Per Second), the PIC24HJ128GP510A-H/PF is capable of handling complex tasks with ease, making it an ideal choice for demanding applications that require a high level of computational performance.

The device comes with 128 KB of flash memory, providing ample space for application code and data storage. Additionally, it is equipped with 8 KB of RAM, which allows for efficient data manipulation and buffer storage. The flash technology used in this MCU is designed for a high number of write cycles, ensuring long-term reliability and endurance for applications that frequently update their firmware.

One of the standout features of the PIC24HJ128GP510A-H/PF is its rich set of peripherals. These include multiple serial communication interfaces such as UART, SPI, and I2C, which enable the MCU to communicate with a variety of external devices. It also has a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. For timing and control tasks, the device offers multiple 16-bit timers, as well as PWM outputs for motor control and other applications.

The MCU is available in a 100-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while allowing for sufficient I/O ports for complex applications. With its extended temperature range, the PIC24HJ128GP510A-H/PF is designed to operate reliably in harsh environments, which is a critical requirement for many industrial and automotive applications.

Overall, the PIC24HJ128GP510A-H/PF from Microchip Technology is a powerful and flexible microcontroller that offers an excellent balance of performance, memory, and peripheral integration, making it an ideal choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess