EN
  • EN
  • DE

PIC24HJ32GP304-I/ML

Part No PIC24HJ32GP304-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24HJ32GP304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889810-PIC24HJ32GP304-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24HJ32GP304-I/ML CAD Model

Description

Microchip Technology's PIC24HJ32GP304-I/ML

The PIC24HJ32GP304-I/ML is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require advanced control and connectivity features. This microcontroller is part of the PIC24H family, known for its efficient operation, enhanced instruction set, and flexible peripherals.

Key Features

  • Core: The microcontroller operates at a maximum speed of 40 MIPS, offering swift execution of instructions and ensuring real-time responsiveness in critical applications.
  • Memory: It comes equipped with 32KB of flash memory and 4KB of RAM, providing ample space for complex firmware and data storage.
  • Timers and Communication: A variety of timers, input capture, and output compare units enable precise timing and control tasks. It also boasts a rich set of communication peripherals including UART, SPI, and I2C modules for versatile connectivity options.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate analog signal measurement and conversion for sensor interfacing and control applications.
  • Operating Conditions: The PIC24HJ32GP304-I/ML operates within an extended temperature range and has a voltage range of 2.0V to 3.6V, making it suitable for various environments and power-sensitive applications.
  • Package: It is available in a 44-pin QFN package, which is ideal for space-constrained applications.

Applications

Designed for versatility, the PIC24HJ32GP304-I/ML is ideal for applications in the industrial, automotive, and consumer electronics sectors. It is particularly well-suited for embedded control systems, automotive subsystems, IoT devices, and smart sensors, where reliable operation and connectivity are paramount.

Support and Resources

Microchip Technology provides extensive support and resources for the PIC24HJ32GP304-I/ML, including development tools, software libraries, and application notes. This ensures a smooth development process and helps reduce time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess