EN
  • EN
  • DE

LT6660HCDC-3#TRPBF

Part No LT6660HCDC-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 20 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4ppmp-p
Noise - 10Hz to 10kHz 4ppmrms
Voltage - Input 5.5V ~ 30V
Current - Supply 220µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 3-WFDFN Exposed Pad
Supplier Device Package 3-DFN (2x2)
Base Product Number LT6660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378927-LT6660HCDC-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-3#TRPBF CAD Model

Description

Product Overview: LT6660HCDC-3#TRPBF

The LT6660HCDC-3#TRPBF is a high-performance, low dropout voltage reference from Analog Devices Inc., designed to provide precision voltage regulation in a compact and robust package. This device features a series reference architecture, making it an excellent choice for precision data conversion in a wide range of applications, from industrial to automotive systems.

Key Features

  • Stable and Accurate: The LT6660HCDC-3#TRPBF offers a stable and accurate output voltage of 3V, which is crucial for sensitive electronic applications that require a precise reference voltage.
  • Low Dropout Voltage: This voltage reference boasts a low dropout voltage, ensuring reliable performance even when the supply voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.
  • Low Power Consumption: With its low quiescent current, the LT6660HCDC-3#TRPBF is optimized for power-sensitive applications, helping to extend battery life and reduce thermal issues.
  • High Output Drive Capability: The device can source or sink up to 10mA, making it versatile for driving a variety of loads.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring consistent performance in diverse environmental conditions.
  • Compact Package: The small footprint of the 6-Lead DFN package (2mm x 3mm) allows for high-density circuit board layouts.

Applications

  • Data Conversion Systems
  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

The LT6660HCDC-3#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for critical electronic systems. Whether it's for precise data acquisition, sensitive instrumentation, or any application where voltage accuracy is paramount, this voltage reference ensures stability and performance. Its robust design and versatile features make it an ideal choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess