EN
  • EN
  • DE

PIC32MM0016GPL028-I/ML

Part No PIC32MM0016GPL028-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MM0016GPL028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930618-PIC32MM0016GPL028-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MM0016GPL028-I/ML CAD Model

Description

Microchip Technology PIC32MM0016GPL028-I/ML Microcontroller

The PIC32MM0016GPL028-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require low power consumption and a rich set of integrated features. This microcontroller is part of the PIC32MM 'GPM' family and is particularly suitable for IoT, consumer electronics, industrial control, and other embedded systems.

Key Features:

  • Core: The device is built around the powerful MIPS32® microAptiv™ UC core, operating at a maximum frequency of 25 MHz, which provides a balanced trade-off between computational performance and power efficiency.
  • Memory: It comes with 16 KB of Flash memory and 4 KB of RAM, offering sufficient space for application code and data storage for complex tasks.
  • I/O and Peripherals: The microcontroller includes versatile I/O options with up to 24 GPIO pins. It also features a range of integrated peripherals such as I2C, SPI, UARTs, 5-bit ADCs, and multiple timers, which facilitate the development of sophisticated embedded applications without the need for additional components.
  • Power Management: The device supports multiple power modes, including Idle and Sleep modes, which help to minimize power consumption and extend battery life in portable applications.
  • Package: The PIC32MM0016GPL028-I/ML is available in a compact 28-pin QFN package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Development Support: Microchip offers comprehensive development tools for the PIC32MM series, including MPLAB® X IDE and MPLAB XC32 compilers, which streamline the development process from initial design to final production.

With its blend of performance, integrated features, and low-power operation, the PIC32MM0016GPL028-I/ML microcontroller is an excellent choice for designers looking to create efficient and cost-effective embedded systems. Its robust design and comprehensive development support make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess