EN
  • EN
  • DE

PIC32MM0016GPL028T-I/ML

Part No PIC32MM0016GPL028T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MM
Package Reel - TR
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MM0016GPL028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889828-PIC32MM0016GPL028T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MM0016GPL028T-I/ML CAD Model

Description

Product Overview: PIC32MM0016GPL028T-I/ML

The PIC32MM0016GPL028T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for applications demanding an optimal blend of power efficiency and processing capability. This product is part of the PIC32MM 'GPL' family, which is renowned for its exceptional design flexibility, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT), and medical devices.

Key Features

  • Core: The MCU is built around a 32-bit MIPS microAptiv UC core, operating at up to 25 MHz. This core is designed for efficient execution of the Microchip MPLAB® Harmony software development framework, enabling developers to optimize software for power and performance.
  • Memory: It comes with 16 KB of Flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • GPIOs: The device offers versatile general-purpose input/output pins, allowing for flexible interfacing with other components in a system.
  • Package: Encased in a 28-pin QFN (Quad Flat No-lead) package, the PIC32MM0016GPL028T-I/ML is compact and suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range from -40°C to 85°C, this MCU is robust and reliable for operation in harsh environments.
  • Low Power: The microcontroller supports multiple power management modes, including Idle and Sleep modes, making it highly efficient for battery-powered applications.
  • Peripherals: A rich set of integrated peripherals, such as I2C, SPI, UARTs, and a 12-bit Analog-to-Digital Converter (ADC), enhance the functionality of the MCU without the need for additional components.

Applications

The versatility of the PIC32MM0016GPL028T-I/ML allows it to be used in a variety of applications. Its efficient core and rich peripheral set make it suitable for:

  • Smart sensors and sensor networks
  • Low-power IoT devices
  • Wearable technology
  • Home automation systems
  • Battery-operated devices

Overall, the PIC32MM0016GPL028T-I/ML from Microchip Technology is a powerful, efficient, and versatile microcontroller that offers designers a balance of performance and power consumption, enabling innovative and reliable products in a multitude of market segments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess