EN
  • EN
  • DE
  • IT

PIC32MM0032GPL020-I/SS

Part No PIC32MM0032GPL020-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 32KB (32K x 8) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 11x10/12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC32MM0032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930619-PIC32MM0032GPL020-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MM0032GPL020-I/SS CAD Model

Description

Microchip Technology's PIC32MM0032GPL020-I/SS

The PIC32MM0032GPL020-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This MCU is part of the PIC32MM 'GPM' family, known for its low power consumption and small form factor, making it an excellent choice for portable and power-sensitive applications.

At the heart of the PIC32MM0032GPL020-I/SS is a 32-bit MIPS microAptiv™ UC core, which delivers a perfect balance between performance and power efficiency. The MCU operates at a maximum frequency of 25 MHz and comes with 32KB of flash memory and 8KB of RAM, providing ample space for application code and data storage.

Key Features:

  • Core: 32-bit MIPS microAptiv™ UC
  • Speed: Up to 25 MHz clock speed
  • Memory: 32KB of flash memory and 8KB of RAM
  • I/O Pins: 21 GPIOs that provide versatility in connecting with peripherals
  • Analog Features: Integrated with ADC, comparators, and fixed voltage reference for analog interfacing
  • Timers: Multiple timers including general purpose and watchdog timers for scheduling and timekeeping
  • Communication Interfaces: I²C, SPI, and UART modules for serial communication
  • Operating Voltage: 1.8V to 3.6V, suitable for battery-operated devices
  • Temperature Range: -40°C to +85°C, ensuring reliability across diverse environments
  • Package: 28-pin SSOP (Shrink Small Outline Package), ideal for space-constrained applications

The MCU's low-power modes, including Idle and Sleep modes, contribute to its power efficiency, making it a prime candidate for battery-powered devices, IoT applications, and portable medical devices. Furthermore, its robust peripheral set, including analog and digital peripherals, allows for a high degree of functionality and customization for specific application needs.

The PIC32MM0032GPL020-I/SS is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and software libraries, which provide a comprehensive development ecosystem. This facilitates rapid development and debugging, reducing time-to-market for designers and developers working on cutting-edge embedded projects.

In summary, the PIC32MM0032GPL020-I/SS from Microchip Technology is a versatile, efficient, and reliable microcontroller that is well-suited for a wide range of applications where power efficiency and compact size are critical.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9233 $52.6194
42+ $2.3987 $100.7454
65+ $2.3237 $151.0405
89+ $2.2487 $200.1343
116+ $2.1738 $252.1608
154+ $1.9489 $300.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess