EN
  • EN
  • DE

PIC32MM0256GPM048T-I/M4

Part No PIC32MM0256GPM048T-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48UQFN / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tape & Reel
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 17x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number PIC32MM0256GPM048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC32MM0256GPM048T-I/M4DKR,PIC32MM0256GPM048T-I/M4TR,PIC32MM0256GPM048T-I/M4CT
Standard Package 3,300
Win Source Part Number 978879-PIC32MM0256GPM048T-I/M4
Ultra Librarian 3D Model Ultra Librarian PIC32MM0256GPM048T-I/M4 CAD Model

Description

Microchip Technology PIC32MM0256GPM048T-I/M4 Microcontroller

The PIC32MM0256GPM048T-I/M4 is a high-performance microcontroller designed by Microchip Technology, which is well-suited for various applications, including industrial control systems, Internet of Things (IoT) devices, motor control, and consumer electronics. This microcontroller is part of the PIC32MM 'GPM' family, known for its power efficiency and compact design.

At the core of the PIC32MM0256GPM048T-I/M4 microcontroller is a 32-bit MIPS microAptiv™ UC Core, which operates at a maximum frequency of 25 MHz. The device features 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage. It also supports a wide operating voltage range of 2.3V to 3.6V, making it versatile for various power supply configurations.

This microcontroller comes in a 48-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. It offers a rich set of peripherals, including multiple serial communication modules (I2C, SPI, UART), which allow for easy integration with other components and systems. The device also includes a variety of timers, input/output ports, and analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to handle a wide range of analog signals.

For enhanced power management, the PIC32MM0256GPM048T-I/M4 incorporates Microchip's Sleep and Idle modes, which help reduce power consumption during periods of inactivity. This feature is particularly useful in battery-powered applications where energy efficiency is crucial.

Developers can take advantage of the MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework for streamlined development. These tools offer a comprehensive set of libraries and drivers to accelerate the development process, from initial prototyping to final production.

Overall, the PIC32MM0256GPM048T-I/M4 microcontroller is a robust and flexible solution for designers looking to create sophisticated and power-conscious applications. With its advanced features and support from Microchip's development ecosystem, this microcontroller is an excellent choice for a wide array of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess