EN
  • EN
  • DE

PIC32MM0256GPM064T-I/PT

Part No PIC32MM0256GPM064T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000682-PIC32MM0256GPM064T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® 32MM
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Base Product Number PIC32MM0256GPM064
Ultra Librarian 3D Model Ultra Librarian PIC32MM0256GPM064T-I/PT CAD Model

Description

Microchip Technology PIC32MM0256GPM064T-I/PT

The PIC32MM0256GPM064T-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the needs of a wide array of embedded applications. This microcontroller is part of the PIC32MM series, which is renowned for its power efficiency, compact design, and flexible feature set, making it an ideal choice for low-power and space-constrained applications.

At the heart of the PIC32MM0256GPM064T-I/PT lies a MIPS32® microAptiv™ UC core, which operates at a maximum frequency of 25 MHz, providing a perfect balance between processing power and power consumption. The device comes with 256 KB of Flash memory and 32 KB of RAM, ample space for complex code and data storage. Additionally, it features a rich set of peripherals that include I2C, SPI, UARTs, and a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for easy interfacing with various external components.

The microcontroller is designed with power-saving in mind, supporting multiple power modes, including Idle and Sleep modes, which are essential for battery-operated devices. It also includes a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it a versatile choice for interactive devices.

The PIC32MM0256GPM064T-I/PT comes in a 64-pin TQFP package, which is conducive to PCB space-saving and is rated for the industrial temperature range of -40°C to +85°C. It is also designed for robust operation, with built-in failsafe features such as a Watchdog Timer and Brown-out Reset.

Microchip provides comprehensive development support for the PIC32MM0256GPM064T-I/PT with its MPLAB® X Integrated Development Environment (IDE) and software libraries. This environment helps to streamline the development process, from initial design through to debugging and production deployment.

Whether you are developing applications in the fields of consumer electronics, industrial control, Internet of Things (IoT), or wearable technology, the PIC32MM0256GPM064T-I/PT microcontroller offers a powerful, efficient, and versatile solution to bring your innovative ideas to life.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess