EN
  • EN
  • DE

PIC32MX120F032C-V/TL

Part No PIC32MX120F032C-V/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 36VTLA / MCU 32-bit MIPS32 M4K RISC 32KB Flash 2.5V/3.3V Automotive 36-Pin VTLA EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 36-VFTLA Exposed Pad
Manufacturer Package 36-VTLA (5x5)
Win Source Part Number 792287-PIC32MX120F032C-V/TL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX120F032C
Introduction Date May 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032C-V/TL CAD Model

Description

Microchip Technology's PIC32MX120F032C-V/TL Microcontroller

The PIC32MX120F032C-V/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient operation and a variety of integrated peripherals. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities and low-power consumption.

With a core running at up to 40 MHz, this device is capable of executing instructions efficiently, making it suitable for time-critical tasks. The PIC32MX120F032C-V/TL is based on the MIPS M4K Core architecture, which provides a balanced blend of performance and power efficiency. It comes with 32KB of flash memory and 8KB of RAM, offering ample space for application code and data storage.

The microcontroller features a range of integrated peripherals that enhance its functionality in complex embedded systems. These include:

  • USB 2.0: Full-speed and OTG capabilities for versatile connectivity options.
  • Serial Communication: Multiple UART, SPI, and I2C modules for interfacing with other devices and sensors.
  • Timers/Counters: 16-bit and 32-bit timers for precise event timing and waveform generation.
  • 10-bit Analog-to-Digital Converter (ADC): With multiple channels for analog signal processing.
  • Comparators: Analog comparators for real-time signal comparison.
  • Direct Memory Access (DMA): For efficient data transfer that minimizes CPU overhead.

The PIC32MX120F032C-V/TL also supports the Peripheral Pin Select (PPS) feature, which allows flexible mapping of peripheral inputs and outputs to various pins, simplifying PCB layout and enabling custom peripheral configurations. It operates in the industrial temperature range and comes in a compact VTLA package, making it ideal for space-constrained applications.

With its robust set of features and capabilities, the PIC32MX120F032C-V/TL is an excellent choice for developers looking to create sophisticated applications in areas such as industrial control systems, Internet of Things (IoT) devices, consumer electronics, and medical equipment. Microchip provides comprehensive development tools and software libraries to support the development process, ensuring a smooth path from prototype to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7858 $65.5716
5+ $26.9011 $134.5055
7+ $26.0603 $182.4221
10+ $25.2194 $252.1940
12+ $24.3786 $292.5432
16+ $21.8572 $349.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess