EN
  • EN
  • DE
  • IT

PIC32MX150F128D-I/ML

Part No PIC32MX150F128D-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44QFN  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC32MX150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX150F128DIML
Standard Package 45
Win Source Part Number 1085159-PIC32MX150F128D-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128D-I/ML CAD Model

Description

Microchip Technology's PIC32MX150F128D-I/ML

The PIC32MX150F128D-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This 32-bit MCU is part of the PIC32MX1XX/2XX series known for its rich feature set and cost-effectiveness, making it an ideal choice for applications in automation, control systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device boasts a MIPS M4K Core running at up to 40 MHz, providing a balanced approach between power consumption and processing capability.
  • Memory: It comes equipped with 128 KB of Flash memory and 32 KB of RAM, ensuring ample space for complex applications and data buffering.
  • Digital Communication: Offers an array of communication options including I²C, SPI, and UART modules, which facilitate easy data exchange with peripherals and other microcontrollers.
  • Timers and PWM: Features multiple 16-bit timers and up to five 16-bit or two 32-bit Capture/Compare/PWM (CCP) outputs, ideal for precise timing operations and PWM control.
  • Analog Features: Contains a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, suitable for analog signal monitoring and processing.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The MCU is available in a 28-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The PIC32MX150F128D-I/ML is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Smart sensors
  • Consumer electronics

With its robust set of peripherals, low-power consumption, and extensive documentation and support from Microchip Technology, the PIC32MX150F128D-I/ML is a reliable choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4858 $62.9148
14+ $8.6037 $120.4518
21+ $8.3349 $175.0329
28+ $8.0660 $225.8480
36+ $7.7972 $280.6992
49+ $6.9906 $342.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess