EN
  • EN
  • DE

PIC32MX174F256D-V/PT

Part No PIC32MX174F256D-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44TQFP / MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC32MX174
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342316-PIC32MX174F256D-V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX174F256D-V/PT CAD Model

Description

Microchip Technology's PIC32MX174F256D-V/PT Microcontroller

The PIC32MX174F256D-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for a wide range of applications that require efficient processing, versatile interfacing, and reliability. This microcontroller is part of the PIC32MX1XX/2XX series, which is known for its robust architecture, rich set of features, and compatibility with the MIPS32 microAptiv™ UP core.

Key Features:

  • Core: The core runs at up to 50 MHz and features a MIPS32 microAptiv™ UP core with a 5-stage pipeline and DSP instructions, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes with 256 KB of Flash memory for program storage and 64 KB of RAM for data, which is ample for most embedded applications.
  • Digital Peripherals: The device includes a variety of digital peripherals, such as multiple channels of 10-bit Analog-to-Digital Converters (ADCs), comparators, and a Parallel Master Port (PMP) for interfacing with LCDs, keypads, and other parallel devices.
  • Communication Interfaces: A rich set of communication features is available, including UART, SPI, I2C modules, and USB OTG, allowing for easy integration into communication networks and for interfacing with various peripherals.
  • Timers and PWM: It is equipped with timers, output compare, and input capture units, along with PWM modules, making it ideal for motor control and other timing-critical applications.
  • Package: The microcontroller is available in a 64-TQFP package, which is suitable for space-constrained applications while still providing enough pins for interfacing.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The flexibility and feature set of the PIC32MX174F256D-V/PT make it an excellent choice for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, smart sensors, automotive electronics, and consumer products. Its ability to handle multiple tasks simultaneously can significantly enhance the performance and capabilities of embedded systems.

Overall, the PIC32MX174F256D-V/PT from Microchip Technology stands out as a microcontroller that offers a perfect blend of performance, features, and reliability, making it a go-to choice for developers and engineers looking for a scalable and robust solution for their embedded projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7038 $68.5190
11+ $11.2442 $123.6862
16+ $10.8928 $174.2848
22+ $10.5414 $231.9108
29+ $10.1900 $295.5100
38+ $9.1358 $347.1604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess