EN
  • EN
  • DE

PIC32MX250F128C-I/TL

Part No PIC32MX250F128C-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 36VTLA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VTLA (5x5)
Win Source Part Number 1089201-PIC32MX250F128C-I/TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128C-I/TL CAD Model

Description

Product Overview: PIC32MX250F128C-I/TL

The PIC32MX250F128C-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC32MX family, which is well-suited for a wide range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) applications.

Key Features:

  • CPU Core: The device is built around the powerful MIPS M4K 32-bit core, which operates at a maximum frequency of 40 MHz, providing a perfect balance between computational power and energy efficiency.
  • Memory: It is equipped with 128 KB of flash memory and 32 KB of RAM, enabling complex applications and software stacks to be run without external memory components.
  • Digital Communication: The microcontroller includes a variety of communication peripherals such as I2C, SPI, and UART for easy data exchange with other devices and systems.
  • Timers and PWM: Multiple 16-bit timers, input capture, and output compare functions, as well as PWM channels, provide flexible timing and control options for a range of applications.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the PIC32MX250F128C-I/TL is robust and reliable in extreme environmental conditions.
  • Package: The component comes in a space-saving 44-pin TQFP package, which is ideal for compact designs.
  • Power Management: Advanced power management features help to minimize power consumption during operation and idle states, making it suitable for battery-powered and portable applications.

Applications:

The versatility of the PIC32MX250F128C-I/TL makes it an excellent choice for a diverse set of applications. Its robust feature set and processing capabilities are particularly useful in areas such as:

  • Embedded control systems
  • IoT devices and connectivity
  • Consumer electronic products
  • Medical devices
  • Industrial automation

Microchip Technology provides comprehensive development tools and software libraries to support the PIC32MX250F128C-I/TL, ensuring a smooth development process from prototype to production. Whether you are developing a complex industrial system or a simple consumer gadget, this microcontroller offers a blend of performance, features, and reliability that can help bring your project to life.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7987 $62.3896
19+ $6.3989 $121.5791
28+ $6.1990 $173.5720
39+ $5.9991 $233.9649
50+ $5.7990 $289.9500
67+ $5.1991 $348.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess