EN
  • EN
  • DE

PIC32MX250F256HT-50I/MR

Part No PIC32MX250F256HT-50I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MX250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379486-PIC32MX250F256HT-50I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F256HT-50I/MR CAD Model

Description

Microchip Technology PIC32MX250F256HT-50I/MR

The PIC32MX250F256HT-50I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the power and flexibility required for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities, integrated peripherals, and low-power consumption.

This particular model, the PIC32MX250F256HT-50I/MR, is equipped with 256KB of Flash memory and 64KB of RAM, providing ample space for complex applications and data storage. It operates at a maximum frequency of 50MHz, ensuring swift execution of instructions and smooth operation in time-sensitive tasks.

Key Features:

  • Core: MIPS32® M4K®
  • Operating Voltage: 2.3V to 3.6V
  • Flash Memory: 256KB
  • RAM: 64KB
  • Speed: Up to 50MHz
  • Temperature Range: -40°C to 85°C (Industrial)
  • Packaging: 64-QFN (9x9mm)

With its rich set of peripherals, the PIC32MX250F256HT-50I/MR is well-suited for applications requiring serial communication, as it includes multiple UART, SPI, and I2C modules. Additionally, it features a variety of timers, input capture, output compare, and PWM modules, making it an ideal choice for motor control, industrial automation, and IoT devices.

The device supports USB 2.0 for full-speed operation (12 Mbps), which is essential for applications needing connectivity options, such as USB host, device, and OTG configurations. Its analog capabilities are also robust, featuring a 10-bit ADC with up to 48 channels and a comparably high sample rate.

For security-sensitive applications, the MCU provides a hardware Random Number Generator (RNG) and supports the Crypto Engine with a Random Number Generator for data encryption/decryption and authentication purposes.

Developers can take advantage of the Microchip MPLAB® IDE and the MPLAB Harmony software framework to streamline the development process and reduce time to market. With its combination of performance, memory, and integrated features, the PIC32MX250F256HT-50I/MR from Microchip Technology is a versatile and reliable choice for your complex and demanding embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3758 $59.0064
20+ $6.0520 $121.0400
30+ $5.8628 $175.8840
41+ $5.6737 $232.6217
53+ $5.4846 $290.6838
71+ $4.9172 $349.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess