EN
  • EN
  • DE

PIC32MX274F256D-I/ML

Part No PIC32MX274F256D-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC32MX274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368740-PIC32MX274F256D-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX274F256D-I/ML CAD Model

Description

Microchip Technology's PIC32MX274F256D-I/ML

The PIC32MX274F256D-I/ML is a high-performance 32-bit microcontroller (MCU) from Microchip Technology's popular PIC32MX family. Designed for embedded control and IoT applications, this MCU combines a wealth of features with Microchip's renowned reliability and performance. It is an ideal choice for designers looking to develop advanced applications in areas such as industrial control, consumer electronics, medical devices, and automotive systems.

Key Features:

  • Core: The PIC32MX274F256D-I/ML is built around the MIPS M4K Core, which operates at up to 72 MHz. This core provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: It includes 256 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Digital Communication: The device supports a range of communication protocols, including I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Timers and PWM: Multiple 16-bit timers, compare and capture functions, and PWM outputs enable precise control over timing-related tasks, such as motor control and signal generation.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels provides accurate measurements for sensor interfacing and data acquisition.
  • Temperature Range: The MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It comes in a compact 44-pin QFN package, which is suitable for space-constrained applications.

Advantages:

The PIC32MX274F256D-I/ML is designed to offer a balance between performance and power consumption. Its low-power modes and power management features help in extending battery life for portable devices. Additionally, the MCU's extensive interrupt capabilities and fast context switching make it a great choice for multitasking applications.

Microchip's comprehensive development tools and software libraries support the PIC32MX274F256D-I/ML, allowing developers to streamline the development process and bring products to market faster. Furthermore, with Microchip's commitment to long-term availability, designers can be confident in their choice for both new designs and legacy product support.

Whether you are working on advanced IoT systems, sophisticated control applications, or innovative consumer products, the PIC32MX274F256D-I/ML provides the performance, flexibility, and reliability to meet your design challenges.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9789 $50.6413
41+ $2.4442 $100.2122
64+ $2.3678 $151.5392
88+ $2.2914 $201.6432
113+ $2.2151 $250.3063
152+ $1.9859 $301.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess