EN
  • EN
  • DE

PIC32MX350F128H-V/PT

Part No PIC32MX350F128H-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-Bit PIC32MX3xx PIC RISC 128KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Data Bus Width 32 b
Interface I2C, SPI, UART
Max Frequency 80 MHz
Max Operating Temperature 105 °C
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of ADC Channels 28
Number of UART Channels 4
Operating Supply Voltage 3.6 V
RAM Size 32 kB
RoHS Compliant
Win Source Part Number 1134283-PIC32MX350F128H-V/PT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX350F128H-V/PT CAD Model

Description

Microchip Technology's PIC32MX350F128H-V/PT Microcontroller

The PIC32MX350F128H-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring significant processing power and a rich set of peripheral interfaces. This microcontroller is part of the PIC32MX family, which is renowned for its excellent computational capabilities and flexibility, making it an ideal choice for a wide range of applications such as industrial control systems, Internet of Things (IoT) devices, medical instrumentation, and complex consumer electronics.

Key Features:

  • Core: The microcontroller is built on the MIPS32 M4K Core, operating at up to 80 MHz, providing a balanced trade-off between high performance and power efficiency.
  • Memory: It comes equipped with 128 KB of Flash memory and 32 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Peripherals: A variety of digital communication interfaces are available, including I²C, SPI, and UART modules, enabling easy integration with other digital systems.
  • Analog Features: The device features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurement.
  • Timers and PWM: Multiple 16-bit timers, as well as Output Compare and PWM modules, provide versatile timing and control capabilities for a range of applications.
  • Connectivity: Enhanced connectivity options include USB 2.0 On-The-Go (OTG) functionality, providing a full-speed interface for peripheral and host configurations.
  • Package: The PIC32MX350F128H-V/PT is available in a 64-pin TQFP package, offering a compact footprint for space-constrained designs.

Applications:

The versatility of the PIC32MX350F128H-V/PT makes it suitable for a diverse array of applications, from advanced industrial automation systems requiring robust communication protocols to sophisticated medical devices where precision and reliability are paramount. Its high-speed processing capabilities also make it a go-to choice for multimedia applications and complex algorithms in consumer electronics.

Overall, the PIC32MX350F128H-V/PT microcontroller from Microchip Technology is a robust and reliable solution for designers looking to create advanced applications with a need for a rich feature set and high processing power within a compact and energy-efficient device.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess