EN
  • EN
  • DE

PIC32MX360F512L-80I/BG

Part No PIC32MX360F512L-80I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121TFBGA / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number PIC32MX360
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX360F512L80IBG
Standard Package 184
Win Source Part Number 1318789-PIC32MX360F512L-80I/BG
Ultra Librarian 3D Model Ultra Librarian PIC32MX360F512L-80I/BG CAD Model

Description

Product Overview

The PIC32MX360F512L-80I/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed for a wide range of applications that demand a rich feature set and high levels of computational power. This microcontroller is part of the PIC32MX family, which is well-known for its exceptional performance, extensive peripheral integration, and ease of use.

Key Features

  • Core: The device is built around the MIPS M4K Core, running at up to 80 MHz, and includes a 32-bit ALU, 32 general-purpose registers, and a 16 x 16 hardware multiplier.
  • Memory: It is equipped with 512 KB of Flash memory for program storage and 32 KB of RAM for data, which provides ample space for complex applications.
  • Digital Peripherals: The microcontroller features versatile digital peripherals, including multiple channels of 10-bit Analog-to-Digital Converters (ADCs), timers/counters, and input/output ports that support a variety of digital interfaces.
  • Communication Interfaces: A rich set of communication interfaces is integrated, such as UART, SPI, I2C, and CAN, allowing for easy connectivity with other devices and systems.
  • Packages: The PIC32MX360F512L-80I/BG is available in a 121-pin BGA package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Power Management: The microcontroller incorporates power management features for efficient operation, including multiple power-saving modes to reduce power consumption during idle or low-activity periods.

Applications

The versatility of the PIC32MX360F512L-80I/BG makes it ideal for an array of applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Consumer Electronics
  • Communication Systems

Support and Resources

Microchip Technology provides extensive support for the PIC32MX360F512L-80I/BG, including development tools, software libraries, and documentation to assist developers in creating applications quickly and efficiently. The microcontroller is also supported by Microchip's MPLAB® development ecosystem, which includes an integrated development environment (IDE), in-circuit debuggers, and programmers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1659 $69.4977
6+ $19.0080 $114.0480
9+ $18.4140 $165.7260
12+ $17.8200 $213.8400
15+ $17.2260 $258.3900
20+ $15.4440 $308.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,308 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess