EN
  • EN
  • DE

PIC32MX440F256HT-80I/MR

Part No PIC32MX440F256HT-80I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC32MX440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379490-PIC32MX440F256HT-80I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX440F256HT-80I/MR CAD Model

Description

The PIC32MX440F256HT-80I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and high-speed operation. This microcontroller is a part of the popular PIC32MX family, known for its remarkable power efficiency, extensive peripheral integration, and ease of use.

Key Features

  • Core: The core of this microcontroller is the MIPS M4K, operating at a maximum frequency of 80 MHz, which provides the computational power necessary for complex algorithms and high-speed data processing.
  • Memory: It comes with 256 KB of flash memory and 32 KB of RAM, ensuring ample space for application code and data storage.
  • Communication Peripherals: A variety of communication interfaces are included, such as UART, SPI, I2C, and CAN, allowing for versatile connectivity options with other devices and systems.
  • Digital and Analog Peripherals: The device is equipped with numerous digital and analog peripherals, including timers, counters, PWM modules, and a 10-bit ADC, which facilitate a wide range of application requirements from motor control to sensor interfacing.
  • Temperature Range: It operates within an extended industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: The microcontroller is available in a 64-pin QFN package, which is compact and ideal for space-constrained applications.

Applications

The PIC32MX440F256HT-80I/MR is an excellent choice for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical devices
  • Consumer electronics
  • Robotics

Support and Resources

Microchip Technology provides extensive support for the PIC32MX440F256HT-80I/MR, including comprehensive datasheets, technical documentation, and development tools. The MPLAB® integrated development environment (IDE) and the MPLAB Harmony software framework simplify development, debugging, and testing, accelerating time-to-market for your products.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the PIC32MX440F256HT-80I/MR offers a balanced combination of performance, features, and reliability to meet the demands of your next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess