EN
  • EN
  • DE

PIC32MX450F256H-I/PT

Part No PIC32MX450F256H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1089227-PIC32MX450F256H-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX450F256H-I/PT CAD Model

Description

Microchip Technology's PIC32MX450F256H-I/PT Microcontroller

The PIC32MX450F256H-I/PT is a high-performance 32-bit microcontroller (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC32MX family, which is known for its rich feature set and versatility in addressing the needs of complex and demanding tasks.

Key Features:

  • Core: The device is built around the powerful MIPS M4K® core, which operates at a maximum frequency of 80 MHz, delivering exceptional computational speed and efficiency. This core supports MIPS16e® mode for compact code size and Microchip's DSP library for digital signal processing functions.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, providing ample space for code storage and runtime data handling. This memory configuration makes it suitable for applications with substantial code bases and data-intensive operations.
  • I/O and Peripherals: The MCU offers extensive I/O capabilities with 35 programmable digital I/O pins. It also includes a variety of peripherals such as timers, counters, UARTs, SPI, and I2C modules, along with a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels for analog sensing.
  • USB Connectivity: With a built-in Full-Speed USB 2.0-compliant peripheral with device, host, and OTG capabilities, it enables easy integration with USB-based systems for communication and control.
  • Operating Conditions: The PIC32MX450F256H-I/PT operates within an industrial temperature range of -40°C to +85°C, making it a reliable choice for harsh environments.
  • Packaging: The microcontroller is available in a 64-pin TQFP package, which is ideal for space-constrained applications while still providing enough pins for complex tasks.

Applications:

The versatility of the PIC32MX450F256H-I/PT makes it an excellent choice for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, medical devices, automotive electronics, and consumer electronics. Its high-speed processing capabilities, coupled with extensive communication interfaces, make it well-suited for multitasking environments and applications requiring real-time control.

Design Support:

Microchip Technology provides comprehensive development support for the PIC32MX450F256H-I/PT with software libraries, development tools, and reference designs to help reduce development time and cost. The MPLAB® Integrated Development Environment (IDE) and the MPLAB Harmony software framework are available to streamline the development process from initial design to final production.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6472 $54.5888
9+ $11.1977 $100.7793
14+ $10.8478 $151.8692
20+ $10.4979 $209.9580
25+ $10.1480 $253.7000
33+ $9.0982 $300.2406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess