EN
  • EN
  • DE

PIC32MX450F256HT-I/PT

Part No PIC32MX450F256HT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889863-PIC32MX450F256HT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX450F256HT-I/PT CAD Model

Description

Microchip Technology's PIC32MX450F256HT-I/PT Microcontroller

The PIC32MX450F256HT-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed operation, extensive feature set, and flexibility, making it ideal for applications in the industrial, automotive, and consumer electronics sectors.

Featuring a MIPS M4K core, the PIC32MX450F256HT-I/PT operates at a maximum frequency of 80 MHz, delivering the computational power required for complex tasks. It comes with 256 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage. The device also supports a wide operating voltage range from 2.3V to 3.6V, ensuring compatibility with various power supplies and battery-operated applications.

Connectivity is a strong suit for this microcontroller, with features such as USB 2.0 OTG, CAN, and serial communication interfaces including UART, SPI, and I2C. This allows seamless integration with other components and peripherals within a system. Additionally, it provides a variety of timers, input/output ports, and a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, enabling the MCU to handle a wide range of analog signals and time-dependent events.

The PIC32MX450F256HT-I/PT also boasts a rich set of peripherals designed to facilitate rapid development and integration. It includes Direct Memory Access (DMA) controllers that offload data transfer tasks from the CPU, thereby improving system performance. The MCU also features Peripheral Pin Select (PPS), allowing designers to remap digital I/O to optimize board layout.

Packaged in a 64-pin TQFP (Thin Quad Flat Package), the PIC32MX450F256HT-I/PT is designed for robust operation with an industrial temperature range of -40°C to +85°C. Its combination of performance, memory, and peripherals, along with Microchip's commitment to long-term availability and support, makes it a reliable choice for complex and demanding applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4381 $52.0667
17+ $6.1031 $103.7527
26+ $5.9124 $153.7224
35+ $5.7217 $200.2595
46+ $5.5309 $254.4214
61+ $4.9588 $302.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,745 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess