EN
  • EN
  • DE

PIC32MX575F256HT-80V/MR

Part No PIC32MX575F256HT-80V/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64VQFN / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC32MX575
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352022-PIC32MX575F256HT-80V/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256HT-80V/MR CAD Model

Description

Product Overview

The PIC32MX575F256HT-80V/MR is a high-performance microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's PIC32MX family and is designed to deliver exceptional computational performance and a rich set of features to meet the demands of complex and computation-intensive applications.

Key Features

  • Core: The microcontroller is based on the MIPS32 M4K Core, which operates at up to 80 MHz, providing a blend of high efficiency and performance for a variety of applications.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of RAM, offering ample space for program storage and efficient data management.
  • Digital I/O: The device offers an extensive range of digital input/output options, including up to 85 programmable I/O pins for versatile hardware interfacing.
  • Communication Peripherals: A comprehensive suite of communication features such as UART, SPI, I2C, CAN, and USB modules facilitate easy data exchange and connectivity with other devices.
  • Analog Features: The microcontroller also includes a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 16 channels, and comparators for analog signal processing.
  • Timers and PWM: Multiple 16-bit and 32-bit timers, along with PWM modules, provide precise timing and control for tasks such as motor control and other timing-critical applications.
  • Robust Design: The PIC32MX575F256HT-80V/MR is designed to operate in extended temperature ranges, making it suitable for industrial-grade applications.
  • Packaging: The microcontroller is available in a 64-pin TQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC32MX575F256HT-80V/MR makes it an excellent choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, and medical devices. Its robust feature set ensures that developers can implement complex algorithms and functionalities, while maintaining high system reliability and performance.

Support and Resources

Microchip Technology provides extensive support for the PIC32MX575F256HT-80V/MR, including development tools, software libraries, and documentation. Designers can take advantage of Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess