EN
  • EN
  • DE

PIC32MX664F128L-I/PT

Part No PIC32MX664F128L-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX664
Other Names PIC32MX664F128LIPT
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264399-PIC32MX664F128L-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX664F128L-I/PT CAD Model

Description

Product Overview: PIC32MX664F128L-I/PT

The PIC32MX664F128L-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the computational power and data throughput necessary for a wide array of applications. This microcontroller is part of the PIC32MX family, which is renowned for its advanced features, including the MIPS M4K core, and is well-suited for embedded control systems that require significant processing capabilities.

Key Features:

  • Core: The device features a MIPS M4K 32-bit core running at up to 80 MHz, providing a perfect blend of computational efficiency and speed for demanding applications.
  • Memory: It comes equipped with 128 KB of RAM and 128 KB of flash memory, offering ample space for program storage and efficient in-application execution.
  • Digital I/O: The microcontroller includes versatile digital peripherals, with a rich set of input/output options to interface with various digital components.
  • Analog Features: It also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Connectivity: The PIC32MX664F128L-I/PT supports several communication protocols, including I²C, SPI, and UART, facilitating easy integration with other devices and peripherals.
  • Timers and PWM: Multiple 16-bit timers and PWM channels enable accurate timing and control for a range of applications, from motor control to complex waveform generation.
  • Package: The microcontroller is available in a 64-pin TQFP package, ensuring a compact footprint for space-constrained designs.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, it is capable of operating reliably in harsh environments.
  • Power Management: The device features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation during power transitions.

Applications:

The PIC32MX664F128L-I/PT is versatile and can be used in various applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, and medical devices. Its robust feature set also makes it suitable for complex embedded systems that require multitasking or are data-intensive.

Microchip Technology's commitment to quality and long-term availability makes the PIC32MX664F128L-I/PT a reliable choice for designers looking to create sophisticated applications with confidence in their microcontroller's performance and longevity.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess