EN
  • EN
  • DE

PIC32MX695F512L-80I/PF

Part No PIC32MX695F512L-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792351-PIC32MX695F512L-80I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX695F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512L-80I/PF CAD Model

Description

Microchip Technology's PIC32MX695F512L-80I/PF Microcontroller

The PIC32MX695F512L-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This powerful microcontroller is part of Microchip's PIC32MX family and is ideal for applications that require substantial processing capabilities, such as industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

Key Features:

  • Core: The device is built around a MIPS M4K Core, running at an impressive 80 MHz, providing the computational power needed for intensive tasks.
  • Memory: It comes with 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for code and data storage for complex applications.
  • Digital Communication: This microcontroller supports a range of communication protocols, including CAN, I2C, SPI, and UART, making it highly versatile for various digital interfaces.
  • Connectivity: With integrated 10/100 Ethernet MAC and PHY, it is well-suited for networked applications, allowing for easy integration into LANs.
  • Analog Features: The PIC32MX695F512L-80I/PF includes a 16-channel 10-bit ADC, two comparators, and a number of PWM outputs, making it a great choice for control systems requiring precise analog-to-digital conversions.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The microcontroller is provided in a 100-pin TQFP package, which is both space-saving and convenient for PCB design.
  • Development Support: Microchip offers comprehensive development tools for the PIC32MX695F512L-80I/PF, including MPLAB X IDE and MPLAB Harmony software framework, simplifying the development process from initial design to final deployment.

The PIC32MX695F512L-80I/PF is a testament to Microchip Technology's commitment to providing advanced microcontroller solutions. With its robust feature set, this microcontroller is engineered to meet the needs of developers requiring high-speed operation, extensive memory, and a wide array of peripherals. Whether you're designing an advanced communication system, a sophisticated control application, or an innovative IoT device, the PIC32MX695F512L-80I/PF is a reliable and flexible choice that can help you realize your design goals with efficiency and power.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8139 $56.4417
7+ $15.4370 $108.0590
11+ $14.9546 $164.5006
14+ $14.4722 $202.6108
18+ $13.9898 $251.8164
24+ $12.5426 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,184 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess