EN
  • EN
  • DE

PIC32MZ0512ECE064-I/PT

Part No PIC32MZ0512ECE064-I/PT
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Microchip QFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085171-PIC32MZ0512ECE064-I/PT
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512ECE064-I/PT CAD Model

Description

Product Overview: PIC32MZ0512ECE064-I/PT

The PIC32MZ0512ECE064-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's esteemed PIC32MZ family, designed to cater to the demanding needs of embedded system applications. This robust MCU is built around the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing the computational power necessary for complex tasks in a compact form factor.

Key Features

  • Core: MIPS M-Class Processor at 200 MHz
  • Flash Memory: 512 KB of on-chip flash memory, which provides ample space for application code and data storage.
  • RAM: 128 KB of RAM for efficient data handling and storage.
  • Digital Signal Processing: Enhanced with DSP instructions for audio and signal processing tasks.
  • Connectivity: Offers a variety of communication interfaces including UART, SPI, I2C, CAN, and USB for versatile connectivity options.
  • Timers and Counters: Advanced timer/counters for precise event timing and pulse generation.
  • Analog Features: Integrated analog features such as ADCs and DACs for interfacing with sensors and other analog components.
  • Operating Voltage: 2.2V to 3.6V operating voltage range, suitable for low-power applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Package: Available in a 64-pin TQFP package, which is ideal for space-constrained applications.

Applications

The PIC32MZ0512ECE064-I/PT is well-suited for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Medical Devices
  • Smart Home Automation
  • Consumer Electronics
  • Audio and Voice Processing

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC32MZ0512ECE064-I/PT is backed by Microchip's extensive documentation, development tools, and software libraries, making the development process more efficient. Engineers and developers can count on Microchip's customer service and technical support throughout their product's lifecycle.

With its powerful performance, extensive feature set, and Microchip's renowned reliability, the PIC32MZ0512ECE064-I/PT is an excellent choice for your next high-demand embedded system project.

You May Also Be Interested in

Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess