EN
  • EN
  • DE

PIC32MZ0512EFF124-I/TL

Part No PIC32MZ0512EFF124-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 124VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001094-PIC32MZ0512EFF124-I/TL
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MZ
Package Tube
Product Status Obsolete
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFF124-I/TL CAD Model

Description

Microchip Technology's PIC32MZ0512EFF124-I/TL

The PIC32MZ0512EFF124-I/TL is a high-performance microcontroller (MCU) from the reputable Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This advanced MCU is part of the PIC32MZ family, which is known for its exceptional speed, rich feature set, and flexibility that make it an ideal choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and more.

Key Features:

  • High Processing Power: At its core, the PIC32MZ0512EFF124-I/TL is equipped with a 32-bit MIPS microAptiv core that runs at 200 MHz, providing the computational muscle needed to handle complex algorithms and multitasking with ease.
  • Generous Memory: It boasts an ample 512 KB of RAM and 2 MB of flash memory, ensuring sufficient space for application code and data storage without the need for external memory components.
  • Rich Peripherals: This MCU offers a comprehensive set of peripherals such as multiple SPI/I2C/UART interfaces, USB capabilities, and a 10/100 Ethernet MAC with dedicated DMA for robust connectivity options.
  • Advanced Analog Features: With its integrated analog features including a 12-bit ADC, DAC, and comparators, the PIC32MZ0512EFF124-I/TL can handle analog signal processing tasks efficiently.
  • Robust Security: Security is a top priority, and this MCU delivers with features like crypto engine support for AES, 3DES, SHA, and MD5, ensuring data integrity and secure communication.
  • Low Power Consumption: Despite its performance capabilities, the PIC32MZ0512EFF124-I/TL is designed for low power consumption, with multiple power management modes to extend battery life in portable devices.
  • Temperature Range: This component operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The MCU comes in a space-saving 124-pin TFBGA package, which is ideal for compact designs.

The PIC32MZ0512EFF124-I/TL is a testament to Microchip's commitment to providing advanced microcontrollers that meet the evolving needs of the electronics industry. Whether you're developing a sophisticated industrial system or an innovative consumer product, this MCU offers the performance, reliability, and features you need to bring your ideas to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess